EN
  • EN
  • DE

HY5PS1G1631CFP-S5DR-C

Part No HY5PS1G1631CFP-S5DR-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942306-HY5PS1G1631CFP-S5DR-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631CFP-S5DR-C CAD Model

Description

The HY5PS1G1631CFP-S5DR-C is a 1Gb (Gigabit) DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random Access Memory) component manufactured by Hynix Semiconductor. It is engineered for applications requiring a combination of high bandwidth, low power consumption, and cost-effectiveness. This memory chip is typically used in devices needing efficient and reliable memory performance.

Applications:

  • Graphics Cards: Integrated into entry-level to mid-range graphics cards to provide the necessary memory for rendering graphics.
  • Gaming Consoles: Used in gaming consoles for texture storage and frame buffering.
  • Set-Top Boxes: Employed in set-top boxes to buffer and process video data, ensuring smooth playback and fast channel switching.
  • Digital TVs: Found in digital televisions to support high-resolution displays and advanced features.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and processing network traffic.

Features:

  • 1Gb Capacity: Offers 1 gigabit of memory space for storing data and code.
  • DDR2 Technology: Provides improved data transfer rates and lower power consumption compared to DDR.
  • High Bandwidth: Enables fast data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for mobile and energy-sensitive applications.
  • 533MHz Clock Speed: Operates at a clock speed of 533MHz, offering a balance of performance and power efficiency.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.

Benefits:

  • Increased System Performance: Faster memory access leads to better overall system responsiveness.
  • Reduced Power Consumption: DDR2 technology and power-saving features minimize energy usage.
  • Enhanced Graphics Capabilities: Provides sufficient memory bandwidth for smooth graphics rendering in mid-range applications.
  • Reliable Operation: Designed for stable and reliable performance.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The HY5PS1G1631CFP-S5DR-C operates at a voltage of 1.8V, as defined by the DDR2 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is a versatile and reliable solution for a wide range of applications requiring moderate memory capacity and performance.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess