EN
  • EN
  • DE

HY62256ALJ-55

Part No HY62256ALJ-55
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063819-HY62256ALJ-55
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62256ALJ-55 CAD Model

Description

The HY62256ALJ-55 is a 256Kbit Static Random Access Memory (SRAM) chip manufactured by Hynix Semiconductor. It is organized as 32K x 8 bits and designed for applications requiring fast access times and non-volatile data storage. SRAM offers faster access speeds compared to DRAM and does not require periodic refreshing, making it suitable for cache memory, embedded systems, and other high-performance applications.

Applications

  • Cache memory in microprocessors.
  • Embedded systems requiring fast memory.
  • Data logging in industrial equipment.
  • Instrumentation and measurement devices.
  • Medical devices.

Features

  • Organization: 32K x 8 bits
  • Access Time: 55 ns
  • Supply Voltage: 5V
  • Package: SOJ or DIP
  • Operating Temperature: 0°C to +70°C
  • Low Power Consumption: Minimizes system power requirements.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other logic devices.

Benefits

  • Fast access times enable quick data retrieval and manipulation.
  • Non-volatile storage retains data even when power is off.
  • Low power consumption reduces system power requirements.
  • Simple interface simplifies system integration.
  • High reliability ensures long-term data integrity.

Additional Details

The HY62256ALJ-55 utilizes advanced SRAM technology to achieve high speed and low power consumption. It features TTL compatible inputs and outputs, which simplifies interfacing with other logic devices. The device is available in industry-standard packages, such as SOJ and DIP, for easy integration into various systems.

The 55ns access time makes it well-suited for applications where fast memory access is critical. This SRAM is an excellent choice for applications where speed and reliability are paramount.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess