EN
  • EN
  • DE

HYMP125S64CP8-S6 AB-C

Part No HYMP125S64CP8-S6 AB-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950234-HYMP125S64CP8-S6 AB-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125S64CP8-S6 AB-C CAD Model

Description

The Hynix HYMP125S64CP8-S6 AB-C is a 2GB DDR2-800 SODIMM memory module designed for use in laptops and other small form factor computers. It provides increased memory capacity to improve system performance and multitasking capabilities. This module is a reliable upgrade option for enhancing the overall computing experience.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 2GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 800 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved System Responsiveness: With 2GB of memory, the system can handle more demanding applications and processes without experiencing slowdowns.
  • Enhanced Multitasking: Run multiple applications simultaneously and switch between them smoothly.
  • Increased Productivity: Reduce waiting times and improve overall productivity by having sufficient memory for resource-intensive tasks.
  • Reliable Performance: Hynix is a reputable manufacturer, ensuring the module delivers stable and consistent performance.
  • Easy Installation: The SODIMM form factor allows for easy installation in compatible laptops and small form factor PCs.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess