EN
  • EN
  • DE

HYMP151F72CP4N3-Y5

Part No HYMP151F72CP4N3-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 FBDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950011-HYMP151F72CP4N3-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP151F72CP4N3-Y5 CAD Model

Description

The Hynix HYMP151F72CP4N3-Y5 is a 4GB DDR3 ECC Registered server memory module. Designed for servers and high-end workstations, this module enhances system stability and reliability. The module's ECC (Error-Correcting Code) capability detects and corrects single-bit errors, thereby preventing data corruption and system crashes. Registered memory includes a register between the DRAM modules and the system's memory controller, reducing the load on the controller and enabling the use of more memory modules for increased overall capacity. This is particularly important for server environments that require substantial memory resources.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • PC3-10600 (1333MHz) Speed
  • 240-Pin DIMM

Benefits

  • Increased System Stability: ECC corrects memory errors, preventing data corruption and system downtime.
  • Higher Memory Capacity: Registered design allows for greater memory density in server configurations.
  • Enhanced Data Integrity: Ensures data accuracy in memory, crucial for critical applications.
  • Improved Performance: DDR3 technology offers faster data transfer rates than previous generations.
  • Server Optimization: Designed to meet the demands of server environments.

Additional Details

The HYMP151F72CP4N3-Y5 operates at a speed of 1333MHz (PC3-10600). It conforms to the 240-pin DIMM standard for DDR3 memory. The module typically requires a voltage of 1.5V. Using ECC Registered memory enhances the overall reliability and uptime of servers, which is essential for business-critical applications and data centers. It is engineered to meet JEDEC standards ensuring compatibility. This type of memory is commonly used in servers to handle large datasets and computationally intensive tasks. Its error-correcting capabilities ensure continuous and reliable operation under heavy workloads.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess