EN
  • EN
  • DE

46C0594

Part No 46C0594
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM LP (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948985-46C0594
Series *
Ultra Librarian 3D Model Ultra Librarian 46C0594 CAD Model

Description

The IBM 46C0594 is a memory module designed for use in IBM server and workstation systems. It is a crucial component for providing the necessary RAM (Random Access Memory) for the operating system, applications, and data. This module allows for efficient multitasking and improved performance by providing quick access to frequently used information.

Applications

  • IBM System x Servers
  • IBM BladeCenter Servers
  • IBM IntelliStation Workstations
  • Server virtualization
  • Database applications
  • Memory upgrades for compatible IBM systems

Features

  • DDR3 or DDR4 SDRAM (Synchronous Dynamic Random-Access Memory)
  • ECC (Error-Correcting Code) for enhanced data integrity
  • Registered DIMM (RDIMM) or Load-Reduced DIMM (LRDIMM) depending on server generation
  • Specific memory capacity (e.g., 4GB, 8GB, 16GB)
  • Specific memory speed (e.g., 1333MHz, 1600MHz, 1866MHz)
  • 240-pin or 288-pin DIMM connector

Benefits

  • Improved system performance and responsiveness
  • Enhanced multitasking capabilities
  • Increased data reliability and reduced risk of data corruption due to ECC
  • Optimized server performance for demanding applications
  • Simplified memory upgrades
  • Reduced downtime caused by memory errors

Additional Details

The IBM 46C0594 memory module is specifically designed and tested to meet the strict requirements of IBM server hardware. The ECC feature is critical for maintaining data integrity in server environments, detecting and correcting single-bit errors and preventing data corruption that could lead to system instability or data loss. Registered DIMMs (RDIMMs) and Load-Reduced DIMMs (LRDIMMs) are used in server environments to improve signal integrity and allow for higher memory capacities. LRDIMMs offer even greater density and lower power consumption compared to RDIMMs.

Before installing the IBM 46C0594 memory module, it's essential to consult the IBM documentation or a memory compatibility guide to ensure that it is compatible with the specific server model. Using incompatible memory modules can lead to system instability or prevent the system from booting. Ensure that the memory module is properly seated in the DIMM slot to avoid connection issues. Verify correct installation via system BIOS or operating system memory diagnostics.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess