EN
  • EN
  • DE

IBM 00E6164 - 283GB 10K RPM SFF-1 SAS DISK DRIVE (IBM i)

Part No IBM 00E6164 - 283GB 10K RPM SFF-1 SAS DISK DRIVE (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 10K RPM SFF-1 SAS DISK DRIVE (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418620-IBM 00E6164 - 283GB 10K RPM SFF-1 SAS DISK DRIVE (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6164 - 283GB 10K RPM SFF-1 SAS DISK DRIVE (IBM i) CAD Model

Description

The IBM 00E6164 represents a high-performance storage solution tailored for IBM i environments. This disk drive boasts a capacity of 283GB, providing ample space for critical applications and data. Engineered with a 10,000 RPM spindle speed, it ensures fast access to stored information, significantly improving system responsiveness and reducing wait times for data retrieval. The SFF-1 (Small Form Factor) design allows for a compact footprint, making it an ideal choice for space-constrained server environments. Its SAS (Serial Attached SCSI) interface delivers superior data transfer rates, enabling high-speed connections with the host system. This drive is built to offer reliability and durability, ensuring data integrity and consistent performance under heavy workloads. Whether for database management, transaction processing, or other demanding applications, the IBM 00E6164 disk drive is an essential component for businesses requiring robust storage capabilities on the IBM i platform.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess