EN
  • EN
  • DE

IBM 00E6165 - 69.7 GB 15K RPM SAS SFF-1 DISK DRIVE (IBM i)

Part No IBM 00E6165 - 69.7 GB 15K RPM SAS SFF-1 DISK DRIVE (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 69.7 GB 15K RPM SAS SFF-1 DISK DRIVE (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419088-IBM 00E6165 - 69.7 GB 15K RPM SAS SFF-1 DISK DRIVE (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6165 - 69.7 GB 15K RPM SAS SFF-1 DISK DRIVE (IBM i) CAD Model

Description

The IBM 00E6165 disk drive is a high-speed storage device tailored for IBM i systems requiring fast and reliable data access. This disk drive features a storage capacity of 69.7 GB and operates at a spindle speed of 15,000 revolutions per minute (RPM), making it ideally suited for environments where performance and low-latency are critical. The use of Serial Attached SCSI (SAS) interface ensures high data transfer rates, significantly improving the operational efficiency of systems involved in intense computational tasks or that require swift data retrieval. Its Small Form Factor (SFF-1) design allows for compact and efficient usage of server space, enabling more drives to be installed in a single server for better scalability and storage density. The drive's capabilities make it an excellent option for mission-critical applications, such as database management, transaction processing, and business analytics on IBM i platforms. Overall, the IBM 00E6165 disk drive combines size, speed, and reliability, offering a solid storage solution for businesses aiming to maintain high performance in their IT infrastructure.

You May Also Be Interested in

IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess