EN
  • EN
  • DE

FUJITSU S26361-F3782-E517 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz

Part No FUJITSU S26361-F3782-E517 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 32GB DDR3 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403545-FUJITSU S26361-F3782-E517 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3782-E517 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz CAD Model

Description

The FUJITSU S26361-F3782-E517 memory module is a high-capacity, 32GB DDR3 RAM stick designed to meet the needs of complex data processing and server tasks. Engineered to operate at 1600MHz, its PC3L-12800 specification ensures compatibility with a wide range of server and workstation models. This memory module comes equipped with a 4Rx4 configuration, indicating four ranks of memory modules, each with four bank groups, making it exceptionally suitable for high-load operations and multitasking environments. The module's 'L' in its classification signifies its low-voltage design, consuming less power and generating less heat, which is essential for maintaining system stability in dense configurations. Its ECC capability offers error correction for increased reliability in mission-critical applications. This memory module is ideal for businesses and IT professionals looking to expand their system's memory capacity, improve performance, and ensure data integrity in their server or high-end workstation environments.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess