EN
  • EN
  • DE

IBM 00E7182 - 4.42GHz 4-Core POWER7+ Proc chip

Part No IBM 00E7182 - 4.42GHz 4-Core POWER7+ Proc chip
Manufacturer IBM
Catalog CPU
Description 4.42GHz 4-Core POWER7+ Proc chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416129-IBM 00E7182 - 4.42GHz 4-Core POWER7+ Proc chip
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E7182 - 4.42GHz 4-Core POWER7+ Proc chip CAD Model

Description

The IBM 00E7182 is a high-performance, 4.42GHz, 4-core processor chip based on the POWER7+ architecture. Designed for enterprise-level computing, this processor offers a remarkable blend of performance, energy efficiency, and reliability. The POWER7+ is an evolution of the POWER7 processor, introducing various enhancements including higher clock speeds, improved power management, and larger cache sizes. This processor is engineered to handle demanding applications and workloads, making it an ideal choice for critical business environments such as databases, analytics, and cloud computing. The chip's advanced virtualization capabilities enable efficient resource utilization and system scalability, allowing multiple virtual machines to run concurrently with minimal overhead. Its integrated memory controller and high-speed interfaces ensure fast data access and transfer rates, reducing bottlenecks and improving overall system performance. The IBM 00E7182 is compatible with IBM Power Systems servers, offering a straightforward upgrade path for businesses looking to boost their computing capabilities. With support for IBM's PowerVM virtualization technology, this processor enables secure and isolated environments, ensuring data integrity and compliance with industry standards. Overall, the IBM 00E7182 processor chip represents a powerful and versatile solution for modern computing challenges, providing the performance and reliability required in today's fast-paced business landscape.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess