EN
  • EN
  • DE

IBM 00MJ363 - 600GB SAS 12Gb 15K Hard Drive Hot Swap

Part No IBM 00MJ363 - 600GB SAS 12Gb 15K Hard Drive Hot Swap
Manufacturer IBM
Catalog Harddrives
Description 600GB SAS 12Gb 15K Hard Drive Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419113-IBM 00MJ363 - 600GB SAS 12Gb 15K Hard Drive Hot Swap
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MJ363 - 600GB SAS 12Gb 15K Hard Drive Hot Swap CAD Model

Description

As a top-performing storage solution, the IBM 00MJ363 is designed for enterprise environments where high speed and reliability are paramount. This 600GB hard drive features a blazing-fast 15,000 RPM spin rate and utilizes a 12Gb/s SAS interface, ensuring rapid data access and transfer speeds. It is a hot-swappable drive, providing flexibility for on-the-fly replacements or upgrades without disrupting server operations, which is crucial for maintaining continuous system availability. The high spin rate and advanced interface make it perfect for applications requiring quick retrieval and processing of data, such as online transaction processing, high-performance databases, and real-time analytics. Its robust build is designed to withstand the rigors of 24/7 operation in data centers, making it an ideal choice for businesses looking to maximize uptime and performance.

You May Also Be Interested in

IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess