EN
  • EN
  • DE

IBM 00P4023 - LC-SC 62.5 MICRON FIBER CONV. CABLE

Part No IBM 00P4023 - LC-SC 62.5 MICRON FIBER CONV. CABLE
Manufacturer IBM
Catalog Cables
Description LC-SC 62.5 MICRON FIBER CONV. CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415043-IBM 00P4023 - LC-SC 62.5 MICRON FIBER CONV. CABLE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P4023 - LC-SC 62.5 MICRON FIBER CONV. CABLE CAD Model

Description

The IBM 00P4023 cable is a specialized fiber optic conversion cable designed with precision to facilitate high-speed data communications. This LC to SC connector cable is tailored to convert or connect between different types of fiber optic interfaces, specifically leveraging the 62.5-micron core diameter for superior data transmission capabilities. The connectors at both ends of the cable - LC (Lucent Connector) on one and SC (Subscriber Connector) on the other, are engineered for easy and secure attachment, ensuring a stable and high-quality connection between devices. Ideal for telecommunication networks, data centers, and high-performance computing environments, the IBM 00P4023 is instrumental in enabling the rapid transfer of large volumes of data over considerable distances without loss of integrity or signal quality. Its robust construction and design adhere to stringent industry standards, offering resistance to environmental variables such as temperature fluctuations and physical stress, thereby assuring longevity and reliability. Additionally, the use of 62.5-micron fiber offers a balance between data transfer speed and distance, making it suitable for a wide range of applications. This fiber optic conversion cable is a testament to IBM's dedication to providing innovative and reliable connectivity solutions, aiding enterprises in achieving seamless network infrastructures capable of handling the demands of modern digital workflows.

You May Also Be Interested in

NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess