EN
  • EN
  • DE

IBM 01LJ065 - 8 TB 7.2 K 3.5-inch Near-Line SAS hard drive

Part No IBM 01LJ065 - 8 TB 7.2 K 3.5-inch Near-Line SAS hard drive
Manufacturer IBM
Catalog Harddrives
Description 8 TB 7.2 K 3.5-inch Near-Line SAS hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418931-IBM 01LJ065 - 8 TB 7.2 K 3.5-inch Near-Line SAS hard drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LJ065 - 8 TB 7.2 K 3.5-inch Near-Line SAS hard drive CAD Model

Description

The IBM 01LJ065 is an 8 Terabyte Near-Line SAS hard drive, encapsulated in a 3.5-inch form factor with a spindle speed of 7,200 RPM. Designed to serve as a high-capacity, cost-effective storage solution for enterprises, this drive excels in environments where data availability is crucial but the highest performance is not necessary, such as data archiving, digital surveillance, and for serving as a backup repository. The 7.2K RPM speed offers a balance between energy efficiency and access speed, suitable for large, rarely accessed data sets where response time is less critical. Built with SAS connectivity, it provides reliability and scalability, allowing for integration into existing data center ecosystems without compromising on data throughput and access reliability. The IBM 01LJ065’s robust construction ensures it can endure the continuous operation typical in enterprise and cloud storage applications, representing a dependable storage expansion or upgrade path.

You May Also Be Interested in

IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess