EN
  • EN
  • DE

IBM 01YM285 - 25 Gbps 2 port ISCSI (iWARP) adapter

Part No IBM 01YM285 - 25 Gbps 2 port ISCSI (iWARP) adapter
Manufacturer IBM
Catalog Adapters
Description IBM 01YM285 - 25 Gbps 2 port ISCSI (iWARP) adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414740-IBM 01YM285 - 25 Gbps 2 port ISCSI (iWARP) adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01YM285 - 25 Gbps 2 port ISCSI (iWARP) adapter CAD Model

Description

The IBM 01YM285 is a cutting-edge network adapter designed to deliver high-speed, low-latency connectivity for storage networks. It provides two ports, each capable of 25 Gbps throughput, utilizing the Internet Wide Area RDMA Protocol (iWARP). This adapter enables efficient data transfers over Ethernet networks, making it an excellent choice for deploying Internet Small Computer System Interface (iSCSI) storage solutions. iWARP extends the capabilities of Ethernet to support RDMA, allowing for direct memory access between hosts and storage devices without involving the host processor, thereby reducing latency and enhancing performance. The IBM 01YM285 is built for data centers that require scalable, high-performance storage networking options that can support intensive workloads, virtualization, and cloud-based services. Its support for iWARP makes it ideal for environments that require reliable, high-throughput connections with the convenience of using existing network infrastructure.

You May Also Be Interested in

NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess