EN
  • EN
  • DE

IBM 10N8620 - 4Gbps 2-Port PCI-X 2.0 DDR Fibre Channel

Part No IBM 10N8620 - 4Gbps 2-Port PCI-X 2.0 DDR Fibre Channel
Manufacturer IBM
Catalog Adapters
Description 4Gbps 2-Port PCI-X 2.0 DDR Fibre Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414065-IBM 10N8620 - 4Gbps 2-Port PCI-X 2.0 DDR Fibre Channel
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 10N8620 - 4Gbps 2-Port PCI-X 2.0 DDR Fibre Channel CAD Model

Description

The IBM 10N8620 represents a significant leap in storage networking for enterprise environments, featuring a dual-port PCI-X 2.0 DDR interface and a robust 4 Gbps per port data transfer rate. This Fibre Channel adapter is engineered to facilitate highly reliable and fast connections between servers and storage arrays, ensuring seamless data access and transfer across the network. With support for the PCI-X 2.0 DDR standard, it offers high-speed connectivity and is compatible with a wide range of server models, enhancing the flexibility and scalability of storage network infrastructure. The 4Gbps bandwidth per port significantly boosts the performance of storage-intensive applications, providing swift access to critical data and improving the overall efficiency of IT operations. This adapter supports various Fibre Channel protocols, allowing for seamless integration into existing network architectures, and offers advanced features like hardware-assisted virtualization and high-availability configurations. Designed for organizations that require robust, high-speed storage networking solutions, the IBM 10N8620 adapter is an ideal choice for data centers needing to increase their data throughput, improve storage access times, and ensure high levels of data integrity and security.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess