EN
  • EN
  • DE

IBM 58BB - 387GB 1.8-inch SSD w/EMLC (IBM i)

Part No IBM 58BB - 387GB 1.8-inch SSD w/EMLC (IBM i)
Manufacturer IBM
Catalog Hard Drives
Description 387GB 1.8-inch SSD w/EMLC (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1416857-IBM 58BB - 387GB 1.8-inch SSD w/EMLC (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 58BB - 387GB 1.8-inch SSD w/EMLC (IBM i) CAD Model

Description

The IBM 58BB is a cutting-edge 387GB Solid State Drive (SSD) designed specifically for use in IBM i environments, featuring enterprise-grade eMLC (enterprise Multi-Level Cell) technology. This 1.8-inch SSD offers an optimal balance of high performance, endurance, and reliability, making it an excellent choice for mission-critical applications where speed and data integrity are paramount. The use of eMLC technology enhances the SSD's durability compared to traditional MLC SSDs, allowing for a higher number of write cycles and prolonging the drive's lifespan, even under intense workloads. The compact 1.8-inch form factor ensures compatibility with a variety of IBM servers and systems, providing a flexible solution for expanding storage capacities or upgrading existing configurations. The SSD's integration within IBM i environments is seamless, offering swift data access speeds that significantly reduce boot times, application load times, and overall system latency. This results in improved operational efficiency, faster data processing, and enhanced performance for applications ranging from databases to real-time data analytics. The IBM 58BB SSD is a sophisticated storage solution that combines speed, reliability, and high-capacity storage, meeting the needs of businesses requiring robust data access and management capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess