EN
  • EN
  • DE

IBM 9409-M50-4966-4 - P6 550 Server - 4-Core 4.2GHz - 4 x i5/OS - P20

Part No IBM 9409-M50-4966-4 - P6 550 Server - 4-Core 4.2GHz - 4 x i5/OS - P20
Manufacturer IBM
Catalog Server
Description P6 550 Server - 4-Core 4.2GHz - 4 x i5/OS - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421023-IBM 9409-M50-4966-4 - P6 550 Server - 4-Core 4.2GHz - 4 x i5/OS - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9409-M50-4966-4 - P6 550 Server - 4-Core 4.2GHz - 4 x i5/OS - P20 CAD Model

Description

The IBM 9409-M50-4966-4, part of the Power6 550 series, is an enterprise-level server designed to handle heavy workloads with efficiency and reliability. This model features a powerful 4-core processor running at 4.2GHz, providing the computational power necessary for demanding applications and databases. It comes with four instances of i5/OS, an operating system designed specifically for IBM's Power Systems, offering robust features for managing complex tasks and ensuring smooth operation. The server falls into the P20 software tier, indicating its capability to support a large number of user connections and transactions, making it perfect for medium to large businesses requiring high performance and scalability. This server’s architecture is engineered to optimize workloads, integrate seamlessly with existing IT environments, and reduce operational costs through its energy-efficient design and advanced virtualization capabilities. It offers excellent reliability, availability, and serviceability (RAS) features, ensuring that the system remains operational and data is protected even in the face of hardware malfunctions. The IBM 9409-M50 serves as a cornerstone for businesses looking to modernize their IT infrastructure, providing a powerful platform for running enterprise applications, databases, and more.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess