Products specifications

Category Switches - Configurable Switch Components - Body
Mfr IDEC
Series TWTD
Package Bulk
Product Status Obsolete
Requires Contact Block(s), Lens
Type Maintained
Illumination Non-Illuminated
Actuator Type E-Stop, Round
(Select First, Then Apply Filters) Compatible Series IDEC, TWTD
Panel Cutout Dimensions 30.5mm (Round)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 904158-AYD-3100
Ultra Librarian 3D Model Ultra Librarian AYD-3100 CAD Model

Description

The TWTD series Maintained Switch is a configurable switch component designed for use in various electronic applications.

  • Actuator Type: Round E-Stop
  • Illumination: Non-Illuminated
  • Requirements: Contact block(s) and lens needed
  • Series Compatibility: IDEC TWTD series
  • Manufacturer: IDEC
  • Panel Cutout: 30.5mm (round)
  • Package: Bulk
  • Quantity per package: 1 piece
  • Product Status: Obsolete
  • ECCN: EAR99
  • HTSUS code: 8538.90.8180

You May Also Be Interested in

Altech corporation
PUSH BUTTON OPER22 MMKEY#A06 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
ECAD model for 2AMLKB4-A06
Siemens
PP2,NEMA4X,MTD,XF 120V LED,BLK-G
Need more? Email Us
ECAD model for 52BP2G3GB
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7
Siemens
SELECTOR SWITCH. I>O-II. BLACK
Need more? Email Us
ECAD model for 3SU10522CP100AA0
AP1
Altech corporation
CONFIG SW BODY NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AP1
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
Altech corporation
PUSH BUTTON OPER. 22 MM ILL. PRO
Need more? Email Us
ECAD model for 2ALP5-110
RAFI USA
CONFIG SW BODY SELECTOR ILLUM / Configurable Switch Body Selector Illuminated
Need more? Email Us
ECAD model for 1.30.272.202/2200
TE Connectivity
SWITCH PB 6A PUSHTOLOCK RED PNL / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for RM0652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention