EN
  • EN
  • DE

NRAS2011

Part No NRAS2011
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description NRAS2011 - IDEC Circuit Breaker Switch with Auxiliary
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148709-NRAS2011
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRAS2011 CAD Model

Description

The NRAS2011 is a solid-state relay (SSR) manufactured by IDEC. Solid-state relays are electronic switches that use semiconductors to switch circuits on and off, offering advantages over electromechanical relays such as faster switching speeds, longer lifespan, and silent operation. The NRAS2011 is designed for various industrial automation and control applications.

Applications

  • Industrial Automation: Used in automated machinery and equipment for switching loads.
  • Temperature Control Systems: Employed in temperature controllers for switching heating elements or cooling systems.
  • Lighting Control: Used for switching lights in commercial and industrial settings.
  • Motor Control: Controls small motors and other inductive loads in industrial equipment.
  • Process Control: Integrates into process control systems for switching valves, pumps, and other actuators.

Features

  • Solid-State Switching: Provides fast, reliable, and silent switching operation.
  • High Isolation Voltage: Offers electrical isolation between the control circuit and the load circuit.
  • Long Lifespan: Solid-state design provides a long operational lifespan compared to electromechanical relays.
  • Low Input Current: Requires minimal current to activate the relay.
  • Built-in Snubber Circuit: Reduces the effects of voltage transients caused by inductive loads.

Benefits

  • Increased Reliability: Solid-state design eliminates moving parts, resulting in improved reliability.
  • Faster Switching Speeds: Enables faster response times compared to electromechanical relays.
  • Reduced Maintenance: Long lifespan minimizes the need for maintenance and replacement.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Improved Safety: High isolation voltage provides enhanced safety in industrial applications.

The NRAS2011 SSR typically operates with a control voltage of 4-32VDC and can switch AC loads up to a certain current rating (research specific model for exact specifications). It features zero-crossing detection, which helps to reduce electromagnetic interference (EMI) and voltage transients. The device is designed for panel mounting and often includes screw terminals for easy wiring. It is suitable for switching a variety of loads, including resistive, inductive, and capacitive loads.

You May Also Be Interested in

Eaton Bussmann
TERMINAL COVER 160A NH00
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
5.5 MAX KV, CLEPT, GLASS
Need more? Email Us
Eaton Bussmann
TERM BLOCK 63A OPM FUSE HLDR
Need more? Email Us
Eaton Bussmann
FUSE REDUCER
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 4X, 600 V, 3-POL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess