EN
  • EN
  • DE

952603DFLF

Part No 952603DFLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+
Reference case SSOP48
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 713257-952603DFLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 952603DFLF CAD Model

Description

The 952603DFLF is a clock generator or clock synthesizer IC manufactured by IDT (Integrated Device Technology). These devices are commonly used to generate precise clock signals for various electronic systems. Given the part number and manufacturer, it's likely a part of IDT's VersaClock or similar family, designed for applications requiring multiple clock outputs with programmable frequencies and low jitter.

Applications

  • Networking equipment (routers, switches)
  • Servers and data centers
  • Consumer electronics (set-top boxes, audio/video equipment)
  • Industrial control systems
  • Test and measurement equipment
  • Embedded systems requiring precise timing

Features

  • Multiple clock outputs
  • Programmable output frequencies
  • Low jitter performance
  • Phase-locked loop (PLL) based frequency synthesis
  • I2C or SPI interface for configuration
  • Selectable output formats (LVPECL, LVDS, HCSL, CMOS)
  • Power-down mode for energy saving

Benefits

  • Precise clock generation for reliable system operation
  • Flexibility to generate multiple frequencies from a single device
  • Reduced system BOM cost by integrating clock functions
  • Improved signal integrity due to low jitter clocks
  • Easy configuration via standard interfaces
  • Optimized power consumption

Additional Details

The 952603DFLF likely uses a phase-locked loop (PLL) to generate its output frequencies. The PLL allows for multiplying and dividing a reference clock signal to create a wide range of output frequencies. The device is typically configured via an I2C or SPI interface, allowing the user to program the output frequencies, output formats, and other parameters. Low jitter performance is critical in many applications, and the 952603DFLF is designed to minimize jitter on the output clocks, ensuring high signal integrity. The device may offer selectable output formats such as LVPECL, LVDS, HCSL, and CMOS, allowing it to be used with a variety of different logic families. A power-down mode can be used to reduce power consumption when the device is not actively generating clocks. The package is likely a QFN or similar surface-mount package. The exact specifications, including the number of outputs, frequency ranges, jitter performance, and configuration options, will depend on the specific variant of the 952603DFLF. Consult the manufacturer's datasheet for detailed information.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess