EN
  • EN
  • DE

F1956NBGI

Part No F1956NBGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Attenuators
Description IC RF ATTENUATOR 32TQFN / 7Bit 0.25dBStep 31.75dB 4GHz 32-Pin VFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer IDT, Integrated Device Technology Inc
Attenuation Value 31.75dB
Tolerance ±0.1dB
Frequency Range 0 ~ 4GHz
Power (Watts) 1.5W
Impedance 50 Ohm
Package 32-WFQFN Exposed Pad
Win Source Part Number 796680-F1956NBGI
Popularity Medium
Supply and Demand Status Limited
Family Name F1956
Introduction Date May 22, 2015
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian F1956NBGI CAD Model

Description

The IDT 796680-F1956NBGI is a 32-WFQFN exposed pad integrated circuit that is designed for use in RF/IF and RFID applications from IDT.

  • Frequency Range: 0 to 4GHz
  • Attenuation: 31.75dB
  • Power Rating: 1.5W
  • Tolerance: ±0.1dB
  • Impedance: 50 Ohm
  • Family: F1956
  • Introduction Date: May 2015
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3880 $78.3880
2+ $75.9384 $151.8768
3+ $73.4888 $220.4664
4+ $71.0391 $284.1564
5+ $63.6903 $318.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,252 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess