EN
  • EN
  • DE

IDT6V40088DNBGI8

Part No IDT6V40088DNBGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1402+
Reference case DFN10
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 731331-IDT6V40088DNBGI8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT6V40088DNBGI8 CAD Model

Description

The IDT6V40088DNBGI8 from Integrated Device Technology (IDT) is a high-performance clock generator, PLL (Phase-Locked Loop), and frequency synthesizer. This device is designed to provide precise and stable clock signals for a variety of applications, especially in networking, communications, and data center environments. It's a critical component for systems requiring accurate timing and synchronization.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices for clock synchronization and timing.
  • Data Centers: Servers, storage systems, and other infrastructure components requiring precise clock signals.
  • Telecommunications: Base stations, transmission equipment, and other telecom applications.
  • High-Performance Computing: Applications demanding accurate timing for data processing and synchronization.
  • Test and Measurement Equipment: Signal generators, oscilloscopes, and other instruments requiring stable and accurate clock sources.

Features:

  • Integrated PLL: Provides stable and low-jitter clock signals.
  • Multiple Output Clocks: Supports generation of multiple clock frequencies simultaneously.
  • Programmable Frequency Synthesizer: Allows for flexible frequency configuration to meet specific application requirements.
  • Low Jitter: Ensures high signal integrity and reduces timing errors.
  • Differential Output: Provides robust noise immunity and signal quality.
  • Advanced Clock Management: Supports various clock management features such as clock gating and frequency scaling.
  • Supply Voltage: Operates on a standard supply voltage (typically 3.3V or 2.5V), simplifying system integration.

Benefits:

  • Improved System Performance: Provides precise and stable clock signals, enhancing overall system performance.
  • Reduced Timing Errors: Low jitter and advanced clock management minimize timing errors, improving data integrity.
  • Flexible Clock Configuration: Programmable frequency synthesizer allows for adaptation to various application requirements.
  • Enhanced Signal Quality: Differential outputs ensure robust noise immunity and signal quality.
  • Simplified System Design: Integrated PLL and multiple output clocks reduce the need for external components, simplifying board layout.
  • Increased System Reliability: Stable clock signals and low jitter contribute to increased system reliability and uptime.

The IDT6V40088DNBGI8 is a crucial component for systems requiring precise clock signals. Its integrated PLL, multiple output clocks, and programmable frequency synthesizer provide flexibility and performance in a compact package. The device’s low jitter and differential outputs ensure high signal integrity, making it suitable for demanding applications in networking, data centers, and telecommunications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess