EN
  • EN
  • DE

IDT7026S20J

Part No IDT7026S20J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184157-IDT7026S20J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7026S20J CAD Model

Description

The IDT7026S20J is a high-speed CMOS dual-port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This device allows asynchronous and simultaneous access from two independent ports, making it suitable for applications where multiple processors or systems need to share memory resources. The device features low power consumption and high-speed performance.

Applications

  • High-speed data buffering
  • Multi-processor systems
  • Network switches and routers
  • Digital signal processing (DSP)
  • Image processing systems

Features

  • Fast access time: 20 ns
  • Dual-port operation with independent address, data, and control lines
  • Low-power CMOS design
  • On-chip arbitration logic to resolve simultaneous access conflicts
  • Interrupt flags to signal memory availability
  • Asynchronous operation

Benefits

  • Improved system performance through high-speed data access
  • Simplified inter-processor communication
  • Reduced power consumption, suitable for battery-powered applications
  • Enhanced data integrity with built-in arbitration logic
  • Increased system reliability

Additional Details

The IDT7026S20J operates on a single 5V power supply. The dual-port architecture eliminates the need for complex bus arbitration schemes, simplifying system design and reducing software overhead. The on-chip arbitration logic ensures that data integrity is maintained even when both ports attempt to access the same memory location simultaneously. The interrupt flags provide a mechanism for signaling when memory is available, allowing processors to efficiently manage data transfers. The 20ns access time enables fast data retrieval, minimizing latency in critical applications. The CMOS technology guarantees low static power dissipation, making it suitable for applications where energy efficiency is a priority. The device is available in a ceramic DIP package, offering a robust and reliable solution for high-performance memory applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7631 $61.7631
3+ $50.6775 $152.0325
4+ $49.0937 $196.3748
5+ $47.5102 $237.5510
7+ $45.9264 $321.4848
9+ $41.1754 $370.5786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess