EN
  • EN
  • DE

IDT7132SA55J

Part No IDT7132SA55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184399-IDT7132SA55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7132SA55J CAD Model

Description

The IDT7132SA55J is a high-speed, low-power synchronous static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). Organized as 2K x 8 bits, it provides a total memory capacity of 16,384 bits. This SRAM boasts a 55ns access time, making it well-suited for applications demanding quick data access and storage.

Applications

      
  • Cache memory for processors
  •   
  • Buffer memory in data acquisition systems
  •   
  • Digital signal processing (DSP) applications
  •   
  • Networking equipment
  •   
  • Embedded control systems

Features

      
  • Fast access time: 55ns
  •   
  • Low power consumption
  •   
  • Synchronous operation
  •   
  • Organized as 2K x 8 bits
  •   
  • Single 5V power supply
  •   
  • TTL-compatible inputs and outputs
  •   
  • Ceramic DIP (J) package

Benefits

      
  • Improved system performance due to rapid data access.
  •   
  • Reduced power consumption, extending battery life in portable devices.
  •   
  • Simplified memory control thanks to synchronous operation.
  •   
  • Easy integration with TTL-based logic circuits.
  •   
  • The Ceramic DIP package provides robust protection in harsh environments.

Additional Details

The IDT7132SA55J is designed for systems where speed and power efficiency are crucial. Its synchronous operation simplifies the memory interface, and its TTL-compatible I/Os allow seamless integration with a broad range of digital systems. Operating on a single 5V supply, this SRAM further simplifies system design. The 55ns access time ensures quick data retrieval, making it suitable for various embedded applications. The Ceramic DIP (J) package provides excellent durability and is ideal for through-hole mounting.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess