EN
  • EN
  • DE

IDT7133SA25JI

Part No IDT7133SA25JI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184412-IDT7133SA25JI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133SA25JI CAD Model

Description

The IDT7133SA25JI is a high-speed, CMOS, 4K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This SRAM is designed to provide asynchronous and simultaneous access to a common memory location from two independent sources. It is suitable for applications that require high-speed data transfer and inter-processor communications.

Applications

  • Multi-processor systems requiring shared memory
  • Data buffering in communication systems
  • Image and signal processing equipment
  • Networking devices for packet storage
  • Real-time data acquisition systems

Features

  • True Dual-Ported Memory: Enables simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Simplifies system design by automatically resolving memory contention.
  • High-Speed Access Time: 25ns access time ensures rapid data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Separate I/O Pins for Each Port: Simplifies interfacing with different processors and peripherals.
  • Interrupt Flag: Provides a mechanism for inter-processor signaling.
  • Fully Asynchronous Operation: No common clock required for data transfer between ports.
  • Available in a Ceramic DIP Package: Offers robust mechanical and thermal performance.

Benefits

  • Increased System Throughput: Dual-port architecture eliminates bottlenecks in multi-processor systems.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: CMOS technology extends battery life in portable applications.
  • Improved System Reliability: Robust ceramic package provides superior protection against environmental factors.
  • Faster Data Transfer Rates: High-speed access time enables real-time data processing.
  • Enhanced Inter-Processor Communication: Interrupt flag facilitates efficient communication between processors.

Technical Specifications

The IDT7133SA25JI operates with a supply voltage of 5V. It features a 4K x 8 memory array, providing a total storage capacity of 32,768 bits. The device is TTL compatible and includes tri-state outputs. The operating temperature range is generally between -55°C to +125°C. The device's dual-port capability allows for simultaneous read and write operations, maximizing overall system performance. The on-chip arbitration logic ensures that memory access conflicts are resolved efficiently, without the need for external circuitry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4574 $62.7444
14+ $8.5805 $120.1270
21+ $8.3125 $174.5625
29+ $8.0434 $233.2586
38+ $7.7755 $295.4690
50+ $6.9716 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess