EN
  • EN
  • DE

IDT71V416L12PHG

Part No IDT71V416L12PHG
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184540-IDT71V416L12PHG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416L12PHG CAD Model

Description

The IDT71V416L12PHG is a high-speed 4M x 4 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and high memory density.

Applications:

  • Cache memory in high-performance systems
  • Embedded systems requiring large, fast memory
  • Networking equipment
  • Digital signal processing (DSP) applications
  • High-resolution graphics processing

Features:

  • Fast access time: 12ns
  • 4M x 4 memory organization
  • Single 3.3V power supply
  • Low power consumption
  • Fully static operation: no clock or refresh required
  • TTL-compatible inputs and outputs
  • Three-state outputs
  • Available in a 32-pin Plastic SOJ package

Benefits:

  • The 12ns access time enables high-speed data retrieval, enhancing system performance.
  • The 4M x 4 memory organization provides a large storage capacity in a single chip.
  • Low power consumption promotes energy efficiency and reduces heat generation.
  • Static operation simplifies system design by eliminating the need for refresh circuitry.
  • TTL compatibility ensures easy integration with other digital components.
  • The three-state outputs facilitate memory expansion and bus sharing.

Additional Details:

The IDT71V416L12PHG operates from a single 3.3V power supply with a tolerance of ±10%. It is packaged in a 32-pin Plastic SOJ (Small Outline J-lead) package. The SRAM is fully static, meaning that no external clocks or refresh cycles are required to maintain data integrity. It has TTL-compatible inputs and outputs, making it easy to interface with other digital logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. This SRAM is well-suited for applications where high speed and large memory capacity are essential. Built with high-performance CMOS technology. The operating temperature is typically 0°C to +70°C.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess