EN
  • EN
  • DE
  • IT

IDT7208L20J

Part No IDT7208L20J
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS ASYNCHRONOUS FIFO 65,536 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184679-IDT7208L20J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7208L20J CAD Model

Description

The IDT7208L20J is a high-speed, low-power First-In, First-Out (FIFO) memory device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring asynchronous data transfer between systems operating at different clock speeds or data rates. This particular part operates with a 20ns access time.

Applications:

  • Data buffering in communication systems
  • Rate conversion in digital signal processing (DSP)
  • Image processing applications
  • Networking equipment for packet buffering
  • Disk controllers

Features:

  • Asynchronous operation, allowing independent read and write clocks.
  • High-speed data transfer with a 20ns access time.
  • Low power consumption.
  • Full, Empty, and Half-Full flags to prevent data overflow or underflow.
  • Retransmit capability.
  • Available in a variety of package options.

Benefits:

  • Improved system performance due to fast data transfer rates.
  • Simplified system design because of asynchronous operation.
  • Reduced power consumption, leading to longer battery life in portable applications or lower overall system power requirements.
  • Increased system reliability due to the built-in flags that prevent data errors.
  • Enhanced flexibility with retransmit capabilities.

Additional Details:

The IDT7208L20J typically features a parallel interface. It supports byte-wide or word-wide data organization depending on the specific configuration. It usually requires a single 5V power supply. Detailed timing diagrams and operational characteristics are available in the device's datasheet.

This FIFO can be implemented in various applications to decouple data flow and optimize the performance of interconnected modules. The flags provide essential status information for controlling data flow and preventing buffer overruns or underruns. Its fast access time allows for efficient data handling in real-time systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess