The IDT74FCT163373CPAG is a 16-bit D-type transparent latch from Integrated Device Technology (IDT). This high-speed CMOS device is designed for use in high-performance bus interface applications. It provides a low-power, high-speed solution for temporary data storage and retrieval. The device is characterized for operation from -40°C to +85°C temperature range.
Applications
- High-speed bus interface
- Data buffering
- Address latching
- Memory address drivers
- Clock enable and data enable circuitry
Features
- 16-bit D-type transparent latch
- High-speed operation: tpd = 4.5 ns (typical)
- Low power consumption
- TTL-compatible inputs
- Output drive capability: 64 mA
- Latch-up performance exceeds 500 mA
- ESD protection exceeds 2000 V
- Available in a TSSOP package
Benefits
- Improves system performance by providing high-speed data transfer
- Reduces power consumption, making it suitable for battery-powered applications
- Easy to interface with TTL logic
- Provides high output drive capability for driving heavily loaded buses
- Enhanced reliability due to latch-up and ESD protection
- Space-saving TSSOP package allows for high-density board designs
Additional Details
The IDT74FCT163373CPAG operates from a 3.3V power supply. The device features a three-state output, allowing it to be disabled from the bus when not in use. The control pins include latch enable (LE) and output enable (OE). When LE is high, the Q outputs follow the data inputs. When LE is low, the Q outputs are latched and retain their previous values. The OE pin, when low, enables the outputs; when high, the outputs are in the high-impedance state. The input and output capacitance are typically very low to minimize loading effects on the bus. The device is designed to minimize ground bounce during switching, further improving system performance. This part is commonly used in systems where temporary storage of data being transferred across a bus is required, such as in communication systems, data acquisition systems, and embedded control applications.