EN
  • EN
  • DE

IDT74FCT245TSO

Part No IDT74FCT245TSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185007-IDT74FCT245TSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245TSO CAD Model

Description

The IDT74FCT245TSO is an octal transceiver featuring 3-state outputs, engineered for high-speed bidirectional data transmission across a bus. This device is a member of the IDT FCT (Fast CMOS Technology) family, renowned for its minimal power consumption coupled with exceptional performance. The transceiver's capacity to facilitate data flow in both directions makes it an ideal choice for diverse data communication and interface applications.

Applications

  • Bidirectional bus transceiver
  • Memory interface
  • Data communication systems
  • Peripheral device interfacing
  • Microprocessor-based systems

Features

  • Octal transceiver configuration
  • Bidirectional data transmission capability
  • 3-state output functionality
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • TSSOP (Thin Shrink Small Outline Package)

Benefits

  • Facilitates efficient bidirectional data transfer
  • Enhances system performance through high-speed operation
  • Minimizes power consumption
  • Simplifies bus interfacing with 3-state outputs
  • Eases integration with TTL-based systems
  • Enables compact designs with the TSSOP package

Additional Details

The IDT74FCT245TSO operates at a supply voltage of 5V. It exhibits a typical propagation delay of approximately 4-6 ns, making it well-suited for high-speed applications. The 3-state outputs offer isolation when the device is inactive, preventing bus loading and ensuring the integrity of data transmission. TTL-compatible inputs guarantee seamless interaction with other TTL logic devices. The direction control input allows for precise selection of data flow direction, and the output enable input grants control over the output state. Packaged in TSSOP format, this device supports surface mounting, which contributes to space efficiency on the printed circuit board (PCB). It is commonly deployed to enable bidirectional data transfer between buses or system components, ensuring seamless communication.

This octal transceiver is meticulously designed to promote efficient data communication across various segments of a digital system. Its bidirectional capabilities streamline the design of data interfaces, reducing complexity. The 3-state outputs ensure the transceiver's non-interference with other bus-connected devices during inactive periods, thus preserving signal integrity. The synergy of high-speed operation and low power consumption renders it a dependable and efficient choice for myriad applications. Frequently, the IDT74FCT245TSO finds utility in microprocessor systems to interface with memory or peripheral devices, thereby facilitating smooth and efficient bidirectional data transmission.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess