EN
  • EN
  • DE

IDT74FCT257TSO

Part No IDT74FCT257TSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS QUAD 2-INPUT MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185014-IDT74FCT257TSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT257TSO CAD Model

Description

The IDT74FCT257TSO is a Quad 2-input Multiplexer/Selector from Integrated Device Technology (IDT). As part of the FCT (Fast CMOS Technology) family, it provides high-speed performance and low power consumption. This device selects one of two 4-bit data sources based on the select input, making it useful for data routing, memory addressing, and control logic applications.

Applications:

  • Data Routing
  • Memory Addressing
  • Control Logic
  • Data Selection
  • Multiplexing Applications

Features:

  • Quad 2-Input Multiplexer/Selector: Selects one of two 4-bit data sources.
  • Fast CMOS Technology (FCT): Offers high-speed operation with low power consumption.
  • Three-State Outputs: Allows for bus isolation and multiple devices to share the same bus.
  • TTL-Compatible Inputs: Interfaces easily with TTL logic levels.
  • Low Ground Bounce: Minimizes noise and improves signal integrity.
  • High Output Drive Capability: Can drive heavily loaded buses.

Benefits:

  • High-Speed Data Selection: FCT technology enables fast data selection and routing.
  • Flexible Data Handling: Allows for easy selection between two data sources.
  • Easy System Integration: TTL-compatible inputs simplify interfacing with other logic devices.
  • Reduced Power Consumption: Low power consumption minimizes heat generation.
  • Improved System Performance: Fast switching speeds enhance overall system performance.

Additional Details:

The IDT74FCT257TSO operates at a supply voltage of 5V and features typical propagation delays of a few nanoseconds. The TSO indicates the package type, which is typically a thin small outline package (TSOP) or similar surface-mount package. It is designed to meet industry standards for noise and signal integrity.

This multiplexer is used in a wide variety of applications, from routing data in memory systems to selecting between control signals in embedded systems. Its high speed, low power, and three-state outputs make it a versatile component in digital circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess