EN
  • EN
  • DE

IDT74FCT821CTSO

Part No IDT74FCT821CTSO
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185071-IDT74FCT821CTSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT821CTSO CAD Model

Description

The IDT74FCT821CTSO is a high-speed, low-power 10-bit bus interface register from IDT (Integrated Device Technology). This device is designed for temporary storage and buffering of data being transferred between different components in a digital system. It provides a convenient way to isolate sections of a data bus and offers TTL-compatible inputs and outputs for ease of integration.

Applications

  • Data buffering in high-speed systems
  • Memory address decoding
  • Microprocessor interface
  • Peripheral interface circuits
  • Bus isolation

Features

  • 10-bit bus interface register
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs and outputs
  • 3-state outputs for bus driving
  • Package: SOIC

Benefits

  • Enhanced system performance through fast data transfer rates
  • Lower energy consumption for increased efficiency
  • Simplified integration with existing TTL logic
  • Flexibility in bus architecture due to 3-state outputs
  • Surface mount package (SOIC) for compact designs

Additional Details

The IDT74FCT821CTSO operates from a single 5V power supply and comes in a SOIC (Small Outline Integrated Circuit) package, making it ideal for surface mount applications. It is typically utilized in systems requiring temporary data storage and efficient bus management. The 3-state outputs are particularly useful, enabling multiple devices to share the same bus lines without contention. The FCT (Fast CMOS Technology) family from IDT is known for its performance characteristics and reliability in high-speed digital circuits. Refer to the datasheet for detailed electrical specifications, including propagation delays and power consumption figures.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess