EN
  • EN
  • DE

IDT74FCT825BSO

Part No IDT74FCT825BSO
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185077-IDT74FCT825BSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT825BSO CAD Model

Description

The IDT74FCT825BSO is a 8-bit bus interface register with D-type flip-flops and three-state outputs, manufactured by IDT (Integrated Device Technology). Part of the Fast CMOS Technology (FCT) family, it's designed for high-speed performance and low power consumption. This register is commonly used for temporary data storage and buffering in digital systems.

Applications:

  • Data buffering: Acts as a temporary storage element for data being transferred between different system components.
  • Address latching: Used to latch address signals in memory systems, ensuring correct memory access.
  • I/O port expansion: Expands the number of input/output ports in microcontroller or microprocessor systems.
  • Data multiplexing: Multiplexes data from multiple sources onto a single data bus.
  • Microprocessor Systems: Employed in general Microprocessor systems.

Features:

  • 8-bit register: Simultaneously stores 8 bits of data.
  • High-speed operation: Provides fast propagation delays, crucial for high-performance applications.
  • Low power consumption: Minimizes power dissipation, enhancing energy efficiency.
  • TTL-compatible inputs: Ensures seamless interfacing with TTL logic devices.
  • Three-state outputs: Enables multiple devices to share a common bus without contention.
  • SOIC package: Available in a Small Outline Integrated Circuit (SOIC) package for surface-mount technology.

Benefits:

  • Enhanced system performance: Fast propagation delays contribute to improved overall system speed and responsiveness.
  • Reduced power consumption: Low power operation prolongs battery life in portable devices and minimizes heat generation.
  • Simplified system design: TTL compatibility simplifies integration with existing logic circuits.
  • Increased design flexibility: Three-state outputs facilitate easy bus sharing and data transfer.
  • Compact form factor: The SOIC package allows for space-saving board layouts.

Additional Details:

The IDT74FCT825BSO operates from a single 5V power supply. It includes a clear input that resets all flip-flops to a low state. The device is often utilized in memory interfacing, data acquisition, and control systems. The product datasheet provides comprehensive details about electrical characteristics, timing specifications, and package dimensions. Key parameters include input voltage levels, output drive current, propagation delays (e.g., clock to output delay), and power dissipation. The datasheet also contains timing diagrams illustrating the device's functional operation and timing requirements.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess