EN
  • EN
  • DE

IDT74LVC162244APA

Part No IDT74LVC162244APA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND 5 VOLT TOLERANT I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185098-IDT74LVC162244APA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74LVC162244APA CAD Model

Description

The IDT74LVC162244APA is a 16-bit buffer/driver with 3-state outputs manufactured by Integrated Device Technology (IDT). This device is part of the LVC (Low-Voltage CMOS) family and is designed for high-performance, low-power applications requiring signal buffering and driving capabilities.

Applications:

  • Memory addressing
  • Data bus buffering
  • Clock driving
  • Line driving
  • General-purpose logic

Features:

  • 16-bit buffer/driver
  • 3-state outputs
  • Low-voltage CMOS (LVC) technology
  • High-speed operation
  • Low power consumption
  • Output enable (OE) control
  • Available in TSSOP package

Benefits:

  • Provides signal buffering to improve signal integrity.
  • Drives signals with high current capability.
  • Operates at low voltage (typically 3.3V), reducing power consumption.
  • Offers high-speed operation for fast data transfer.
  • Provides 3-state outputs for bus isolation.
  • Output enable control allows for flexible bus management.
  • TSSOP package enables compact designs.

Additional Details:

The IDT74LVC162244APA is designed for applications requiring high-speed data transfer and low power consumption. The 3-state outputs allow the device to be disconnected from the bus, preventing signal contention. The output enable (OE) control provides flexibility in managing the data flow. This device is typically used in systems where multiple devices share a common bus, and the ability to disable outputs is critical for proper operation.

The LVC technology ensures low power consumption, making it suitable for portable and battery-powered applications. The TSSOP (Thin Shrink Small Outline Package) provides a compact footprint, allowing for efficient board layout and minimizing the overall size of the system. The IDT74LVC162244APA is a versatile buffer/driver that provides the performance and flexibility required in modern digital systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess