The IDT74LVCH16245APV is a 16-bit bus transceiver with 3-state outputs manufactured by Integrated Device Technology (IDT). It is part of the IDT's low-voltage CMOS high-performance (LVCH) logic family, designed for high-speed and low-power operation.
Applications
- Data transmission in computer systems
- Bus interface in networking equipment
- Level shifting between different voltage domains
- Memory interface
- General-purpose logic
Features
- 16-bit bidirectional transceiver
- 3-state outputs
- Low voltage operation (2.7V to 3.6V)
- High-speed operation
- Low power consumption
- TTL compatible inputs
- Output drive capability of 24mA
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption
- Flexible bus interface
- Easy integration with TTL devices
- High output drive capability for reliable signal transmission
Additional Details
The IDT74LVCH16245APV is designed for low-voltage operation, typically between 2.7V and 3.6V, making it suitable for use in battery-powered devices and other low-power applications. Its 3-state outputs allow for easy bus sharing and prevent bus contention. The device is TTL compatible, making it easy to interface with a wide range of microprocessors and digital logic devices. Its high output drive capability ensures reliable signal transmission even over long distances. The transceiver allows bidirectional data flow between two buses, controlled by the direction (DIR) input. The output enable (OE) input controls whether the outputs are enabled or disabled. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the transceiver from the bus. This feature is useful for isolating sections of the bus or for implementing tri-state logic. The device is available in a variety of package options, including TSSOP (Thin Shrink Small Outline Package), allowing for flexible integration into different system designs. It's suitable for applications where high speed, low power consumption, and flexible bus interfacing are important considerations. The IDT74LVCH16245APV offers a reliable and cost-effective solution for high-performance bus transceiver applications.