EN
  • EN
  • DE

IDT74SSTV16857PAG

Part No IDT74SSTV16857PAG
Manufacturer IDT, Integrated Device Technology Inc
Description 14-BIT REGISTERED BUFFER WITH SSTL I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185138-IDT74SSTV16857PAG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74SSTV16857PAG CAD Model

Description

The IDT74SSTV16857PAG is a 20-bit Registered Buffer designed for use in DDR memory modules. It is manufactured by Integrated Device Technology (IDT) and is part of their SSTV (Scalable Synchronous Transfer Voltage) family. This registered buffer helps improve signal integrity and timing margins in high-speed memory systems.

Applications:

  • DDR Memory Modules: Primarily used in DDR2 and DDR3 registered memory modules (RDIMMs).
  • High-Performance Computing: Employed in servers and workstations requiring large memory capacity and high bandwidth.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Data Centers: Used in server infrastructure to enhance memory performance.
  • Industrial Automation: Found in industrial control systems needing reliable memory operation.

Features:

  • 20-Bit Registered Buffer: Buffers 20 bits of data, address, and control signals.
  • SSTV Technology: Operates with SSTV signaling for improved noise immunity.
  • Parity Checking: Includes parity generation and checking for data integrity.
  • Low Jitter: Minimizes jitter to improve timing margins in high-speed systems.
  • Differential Clock Inputs: Accepts differential clock signals for reduced noise.
  • Registered Outputs: Provides registered outputs for improved signal quality.

Benefits:

  • Improved Signal Integrity: Buffering enhances signal quality and reduces signal degradation.
  • Increased Memory Capacity: Enables the use of larger memory modules.
  • Enhanced System Performance: Improves memory access times and overall system throughput.
  • Reduced Noise: SSTV signaling and differential clock inputs minimize noise.
  • Higher Reliability: Parity checking ensures data integrity.

Additional Details:

The IDT74SSTV16857PAG typically comes in a TSSOP (Thin Shrink Small Outline Package) or similar surface-mount package. It requires a specific voltage supply, typically 2.5V or 3.3V, depending on the application. The device's data sheet provides detailed information on timing characteristics, electrical specifications, and application notes. The parity checking feature is crucial for ensuring data integrity in critical applications. The registered outputs help to synchronize signals and reduce timing skew, leading to more reliable operation. The SSTV technology allows for lower voltage swings, reducing power consumption and noise. This registered buffer is an essential component in high-performance memory systems, ensuring stable and reliable operation even with large memory capacities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess