The IDT82V3011PV is a T1/E1 framer device designed for telecommunications applications. It provides a complete solution for interfacing to T1 or E1 lines, handling framing, error detection, and other essential functions. This device is typically used in equipment that connects to public or private telecommunication networks.
Applications
- Digital PBXs
- Channel banks
- Digital cross-connect systems
- Wireless base stations
- Voice over IP (VoIP) gateways
Features
- T1/E1 selectable operation
- Integrated line interface unit (LIU)
- Clock recovery and generation
- Framing and deframing of T1/E1 signals
- Error detection and correction
- Jitter attenuation
- Microprocessor interface for control and status monitoring
Benefits
- Reduced component count, leading to lower system cost and board space requirements.
- Simplified system design due to the integrated LIU and clock recovery functions.
- Improved system reliability through error detection and correction capabilities.
- Enhanced system performance due to jitter attenuation.
- Flexible control and monitoring via the microprocessor interface.
Additional Details
The IDT82V3011PV supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards. It features a high level of integration, incorporating a line interface unit, clock recovery circuits, and framing logic into a single chip. The device also provides a microprocessor interface, allowing for easy control and status monitoring. Error detection capabilities include CRC-4, parity, and bipolar violation detection. The jitter attenuator helps to minimize the effects of jitter on the received signal, ensuring reliable data transmission. It is typically packaged in a PQFP package.