EN
  • EN
  • DE

STMP3502L100E-SB6

Part No STMP3502L100E-SB6
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 346858-STMP3502L100E-SB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3502L100E-SB6 CAD Model

Description

The STMP3502L100E-SB6 is a system-on-chip (SoC) media processor developed by IDT (Integrated Device Technology). It's designed to deliver robust audio and video processing capabilities, primarily for portable media players, digital audio recorders, and other consumer electronics devices that require efficient multimedia performance.

Applications:

  • Portable Media Players (PMPs)
  • Digital Audio Recorders
  • Digital Voice Recorders
  • Advanced audio players
  • Handheld Gaming Devices

Features:

  • High-Performance Audio Processing: Supports a wide range of audio codecs, including MP3, WMA, AAC, and FLAC.
  • Voice Recording Capabilities: Incorporates advanced voice recording features for clear and high-quality audio capture.
  • Low Power Consumption: Designed for battery-powered portable devices, offering extended playback and recording times.
  • Flexible Memory Interface: Supports various memory types, allowing for easy integration with different storage solutions.
  • Peripheral Interfaces: Includes a variety of interfaces, such as USB, UART, and SPI, for connecting to external devices and peripherals.
  • SB6 Package: The SB6 package likely designates a specific package type.

Benefits:

  • Superior Audio Quality: Delivers exceptional audio performance for an enhanced user experience.
  • Extended Battery Life: Low power consumption ensures longer usage times for portable devices.
  • Versatile Functionality: Supports a wide range of audio formats and features, catering to diverse user needs.
  • Simplified Integration: Flexible memory and peripheral interfaces streamline the design and development process.
  • Reduced System Cost: Integrated functionality minimizes the need for external components, lowering overall system cost.
  • Package option: SB6 package provides tailored attributes.

Additional Details:

The STMP3502L100E-SB6 integrates a powerful ARM processor core with dedicated audio processing hardware. This combination enables it to handle complex audio decoding and encoding tasks efficiently. The processor's low power design ensures optimal battery life, making it an ideal solution for portable applications. The flexible memory interface allows for easy integration with various types of memory, including NAND flash and SDRAM. Furthermore, the inclusion of various peripheral interfaces, such as USB and UART, facilitates seamless connectivity with other devices. The '100E' Likely relates to clock speed or voltage and the SB6 package influences operating temperature, power consumption and heat dissipation capabilities. Check the datasheet for definitive specifics and operating boundaries. The STMP3502L100E-SB6 is an excellent choice for developers looking for a high-performance, low-power audio processor where physical package is a key selection criteria.

You May Also Be Interested in

Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.5230
Freescale Semiconductor - NXP
Lowest to $3.2640
Samsung
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess