EN
  • EN
  • DE

BUK573-60A

Part No BUK573-60A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050061-BUK573-60A
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK573-60A CAD Model

Description

The BUK573-60A is an N-channel TrenchMOS logic level MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-efficiency switching applications and is particularly well-suited for use in low-voltage, high-current circuits. Its logic level gate drive allows it to be driven directly by microcontrollers and other logic devices, simplifying circuit design.

Typical applications of the BUK573-60A include:

  • DC-DC Converters: Used in power supplies and voltage regulators to efficiently convert DC voltages.
  • Motor Control: Employed in motor drives for controlling the speed and torque of DC motors.
  • Load Switching: Utilized as a switch to control the power to various loads in electronic systems.
  • Power Management: Found in battery management systems and other power management circuits.
  • LED Lighting: Used in LED drivers for controlling the current and brightness of LEDs.

Features

  • Logic Level Gate Drive: Operates with low gate drive voltage, making it compatible with microcontrollers and logic devices.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles high current levels without significant performance degradation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • TrenchMOS Technology: Provides high power density and low conduction losses.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and logic circuits.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Enhanced Reliability: Robust design and high-quality manufacturing ensure long-term reliability.
  • Compact Size: Enables the design of smaller and more compact electronic devices.

Additional details:

  • Drain-Source Voltage (VDS): Typically rated up to 60V.
  • Gate-Source Voltage (VGS): Typically rated up to ±20V.
  • Continuous Drain Current (ID): Can handle substantial continuous drain current, dependent on the specific package and operating conditions.
  • Operating Temperature Range: Generally specified for operation over a wide temperature range (e.g., -55°C to +175°C).
  • Package Type: Available in various surface mount packages, like TO-252 or similar.

The BUK573-60A from Inchange Semiconductor Company Limited is a versatile and efficient MOSFET that is well-suited for a wide range of switching applications. Its logic level gate drive, low on-resistance, and high current capability make it an excellent choice for demanding power management and control applications.

You May Also Be Interested in

Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess