EN
  • EN
  • DE

IXTH35N30

Part No IXTH35N30
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066201-IXTH35N30
Categories OEM Parts(F-I)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXTH35N30 CAD Model

Description

The IXTH35N30 is a high-voltage N-channel MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-speed switching applications, offering a combination of low on-resistance and fast switching speeds. It is commonly used in power supplies, motor control, and other high-power applications.

Applications

  • Power supplies
  • Motor control
  • DC-DC converters
  • Inverters
  • High-frequency switching circuits

Features

  • N-channel MOSFET: Provides efficient switching performance
  • High voltage rating: Supports applications with high voltage requirements
  • Low on-resistance: Minimizes conduction losses
  • Fast switching speeds: Reduces switching losses
  • Avalanche rated: Ensures robustness in demanding applications
  • Isolated mounting base: Simplifies thermal management
  • TO-247 package: Provides excellent thermal performance

Benefits

  • Improved system efficiency: Low on-resistance reduces power dissipation
  • Increased power density: High voltage and current capabilities enable compact designs
  • Enhanced system reliability: Avalanche rating ensures robust operation under transient conditions
  • Simplified thermal management: Isolated mounting base facilitates effective heat dissipation
  • Reduced component count: High performance characteristics minimize the need for additional components
  • Cost-effective solution: Provides a good balance of performance and price

Technical Specifications

The IXTH35N30 features a drain-source voltage (VDS) of 300V and a continuous drain current (ID) of 35A. It has a typical on-resistance (RDS(on)) of 95 mOhms. The device is available in a TO-247 package.

This high-voltage N-channel MOSFET is a reliable and efficient solution for high-speed switching applications. Its low on-resistance, fast switching speeds, and robust design make it a suitable choice for power supplies, motor control, and other demanding applications.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess