EN
  • EN
  • DE
  • IT

2N0612

Part No 2N0612
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 153008-2N0612
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N0612 CAD Model

Description

2N0612 - Bipolar Junction Transistor (BJT)

The 2N0612 is a versatile Bipolar Junction Transistor ideal for amplification and switching operations. It stands out due to its reliability and consistent performance in diverse electronic circuits.

  • Applications:
    • Amplifier circuits
    • Switching circuits
    • Signal processing
    • Verstatile application circuits
  • Features and Benefits:
    • High current gain for signal amplification
    • Low distortion ensuring signal clarity
    • Optimized for low-power applications
    • Wide range of voltage operation
  • Additional Details:
    • Well-suited for educational electronic projects
    • Easy integration into existing circuit designs

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
Vishay
N-CHANNEL 100-V (D-S) MOSFET
Lowest to $3.0546
STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1527
Panjit
SOT-23, MOSFET
Lowest to $0.0916
Nexperia USA Inc.
MOSFET N-CH 60V 360MA TO236AB
Lowest to $0.0925
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181
ON Semiconductor
MOSFET N-CH 60V 62.2A/477A 8DFNW
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess