EN
  • EN
  • DE

AUIRFP4668

Part No AUIRFP4668
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Automotive Q101 200V Single N-Channel HEXFET Power MOSFET in a TO-247AC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047087-AUIRFP4668
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AUIRFP4668 CAD Model

Description

The AUIRFP4668 is an automotive-grade MOSFET from Infineon Technologies, designed for high-power switching applications in automotive systems. This device offers robust performance, high efficiency, and excellent reliability, making it well-suited for demanding automotive environments.

Applications

  • Automotive DC-DC converters: Used in converting voltage levels in automotive power systems.
  • Automotive motor control: Driving motors for various automotive applications, such as pumps and fans.
  • Automotive inverters: Converting DC power to AC power for electric vehicle systems.
  • Automotive lighting systems: Controlling and driving high-intensity lighting systems.
  • Automotive solenoid drivers: Driving solenoids for various automotive control functions.
  • Automotive power distribution: Switching and controlling power distribution in automotive electrical systems.

Features

  • Automotive Grade: Qualified for automotive applications, ensuring reliability and performance in harsh environments.
  • Low On-Resistance (RDS(on)): Minimizes power losses, improving efficiency.
  • High Avalanche Energy: Withstands high avalanche energy, enhancing robustness.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Lead-Free Package: Compliant with environmental regulations.
  • High Current Capability: Supports high current levels for demanding applications.
  • Low Gate Charge: Reduces switching losses, improving efficiency.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power losses, improving overall system efficiency.
  • Enhanced Reliability: Automotive qualification ensures robust performance in harsh environments.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speed enables efficient operation in high-frequency applications.
  • Environmental Compliance: Lead-free package complies with environmental regulations.
  • Simplified Design: Easy to integrate into existing automotive systems.
  • Cost-Effective: Provides reliable performance at a competitive cost.

Additional Details

The AUIRFP4668 is typically available in a through-hole package. Key specifications include drain-source voltage, continuous drain current, and on-resistance. The device's performance is influenced by factors such as junction temperature and gate-source voltage.

When using the AUIRFP4668, it's important to consider thermal management and ensure adequate heat sinking to prevent overheating. Proper gate drive circuitry is also essential for achieving optimal switching performance.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess