EN
  • EN
  • DE
  • IT

AUIRS21271S

Part No AUIRS21271S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 9V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 290mA, 600mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 80ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AUIRS2127
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377920-AUIRS21271S
Ultra Librarian 3D Model Ultra Librarian AUIRS21271S CAD Model

Description

The AUIRS21271S is a gate driver integrated circuit (IC) used in power management applications from Infineon Technologies.

  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC
  • Series: Automotive, AEC-Q100
  • Driven Configuration: High-Side
  • Channel Type: Single
  • Number of Drivers: 1
  • Gate Type: IGBT, N-Channel MOSFET
  • Voltage - Supply: 9V ~ 20V
  • Rise / Fall Time (Typ): 80ns, 40ns
  • Current - Peak Output (Source, Sink): 290mA, 600mA

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8DIP
Lowest to $18.6640
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess