EN
  • EN
  • DE

BAS3010S-02LRH H6327

Part No BAS3010S-02LRH H6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818751-BAS3010S-02LRH H6327
Ultra Librarian 3D Model Ultra Librarian BAS3010S-02LRH H6327 CAD Model

Description

The BAS3010S-02LRH H6327 is a Schottky Barrier Diode manufactured by Infineon Technologies. It is designed for fast switching applications requiring low forward voltage drop and minimal reverse recovery time. This diode is particularly useful in circuits where efficiency and speed are crucial.

Applications:

  • High-Speed Switching: Used in circuits that require rapid switching, such as DC-DC converters and inverters.
  • Reverse Polarity Protection: Protects sensitive circuits from damage due to reverse polarity connections.
  • Clamping Diodes: Provides voltage clamping in various electronic systems to protect against voltage spikes.
  • Rectification: Used in low-voltage rectification applications, particularly in power supplies.
  • Free-wheeling Diodes: Employed as free-wheeling diodes in inductive load circuits to prevent voltage spikes when the inductor is switched off.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, suitable for high-frequency applications.
  • Small Package Size: Available in compact SMD packages, ideal for space-constrained designs.
  • Low Reverse Leakage Current: Reduces power consumption and improves overall performance.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • AEC-Q101 Qualified: Certified for automotive applications, ensuring high quality and reliability.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and enhances overall system efficiency.
  • Faster Switching: Quick switching speed allows for higher frequency operation in various electronic systems.
  • Space Savings: Small package size is beneficial for compact and portable devices.
  • Enhanced Reliability: High surge current capability and automotive qualification ensure robust performance.
  • Protection Against Damage: Provides effective protection against reverse polarity and voltage spikes.

Additional Details:

The BAS3010S-02LRH H6327 has specific electrical characteristics, including a maximum forward voltage, reverse voltage, and forward current rating, which are detailed in the product datasheet. It is designed to operate within a specific temperature range and is typically mounted using standard surface mount technology (SMT) processes. This diode is commonly used in applications where minimizing power loss and maximizing switching speed are critical design considerations. For precise electrical specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess