Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 50 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 130MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package PG-SC-75
Win Source Part Number 200874-BCR141T E6327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR141T E6327 CAD Model

Description

Product Overview

The BCR141T E6327 is a high-performance electronic component designed for a wide range of applications. This robust component is known for its reliability and durability, making it an ideal choice for various electronic projects.

Features and Benefits

  • High reliability and efficiency
  • Compact size for easy integration
  • Advanced thermal management
  • Low power consumption

Applications

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Communication devices

This component serves as a versatile solution for electronics enthusiasts and professionals alike.

You May Also Be Interested in

Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
ECAD model for DTC144TE-TP
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.1194
ECAD model for MMUN2236LT1G
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Lowest to $0.2047
ECAD model for RN2115,LF(CT
Diodes Incorporated
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0646
ECAD model for ADTA124ECAQ-13
Rohm Semiconductor
TRANS PREBIAS PNP 50V EMT3F
Need more? Email Us
ECAD model for DTA015EEBTL
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us
ECAD model for RN1423TE85LF
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
ECAD model for RN2403,LF
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
Need more? Email Us
ECAD model for DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS PNP 50V VMT3
Lowest to $0.0313
ECAD model for DTA024EMT2L

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.2031 $64.9920
780+ $0.1669 $130.1820
1,200+ $0.1617 $194.0400
1,655+ $0.1566 $259.1730
2,140+ $0.1513 $323.7820
2,860+ $0.1359 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,710 pieces
MOQ: 320 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention