EN
  • EN
  • DE
  • IT

BGA7L1N6E6327XTSA1

Part No BGA7L1N6E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP SI-MMIC TSNP-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Frequency 728MHz to 960MHz
P1dB -10dBm
Gain 13.3dB
Noise Figure 0.9dB
RF Type LTE
Supply Voltage - Operating 1.5 V to 3.3 V
Operating Supply Current 4.4mA
Case / Package TSNP-6-2
Win Source Part Number 1023303-BGA7L1N6E6327XTSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7L1N6E6327XTSA1 CAD Model

Description

The Infineon Technologies 1023303-BGA7L1N6E6327XTSA1 is a TSNP-6-2 package RF/IF and RFID device designed for use in LTE applications.

  • Application: LTE
  • Frequency Range: 728MHz to 960MHz
  • Gain: 13.3dB
  • Noise Figure: 0.9dB
  • P1dB: -10dBm
  • Supply Voltage Range: 1.5 V to 3.3 V
  • Operating Supply Current: 4.4mA

You May Also Be Interested in

Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ SOT89
Lowest to $2.3366
M/A-Com Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
Broadcom Limited
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
Skyworks Solutions Inc.
QUAD-BAND LINEAR GSM/GPRS/EDGE P / RF Amplifier IC
Lowest to $0.2038
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2602 $57.2440
525+ $0.2136 $112.1400
815+ $0.2069 $168.6235
1,120+ $0.2001 $224.1120
1,450+ $0.1935 $280.5750
1,940+ $0.1735 $336.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,450 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess