EN
  • EN
  • DE
  • IT

BGA9C1MN9E6327XTSA1

Part No BGA9C1MN9E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC RF AMP 5G 4.4GHZ-5GHZ TSNP9-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Infineon Technologies
Series -
Package Tape & Reel
Product Status Active
Frequency 4.4GHz ~ 5GHz
P1dB 8dBm
Gain 20.5dB
Noise Figure 1dB
RF Type 5G
Voltage - Supply 1.1V ~ 2V
Current - Supply 5.6mA
Test Frequency 4.9GHz
Mounting Type Surface Mount
Package / Case 9-XFLGA
Supplier Device Package PG-TSNP-9-6
Base Product Number BGA9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1373224-BGA9C1MN9E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGA9C1MN9E6327XTSA1 CAD Model

Description

The 1373224-BGA9C1MN9E6327XTSA1 is an RF amplifier designed by Infineon Technologies.

  • Applications: 5G
  • Frequency: 4.4GHz ~ 5GHz
  • Package / Case: 9-XFLGA
  • Voltage - Supply: 1.1V ~ 2V
  • Gain: 20.5dB
  • P1dB: 8dBm
  • Noise Figure: 1dB
  • Current - Supply: 5.6mA

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $1.7763
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6122 $52.2440
47+ $2.1434 $100.7398
73+ $2.0764 $151.5772
100+ $2.0094 $200.9400
129+ $1.9424 $250.5696
173+ $1.7415 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess