EN
  • EN
  • DE

BGF117 E6238

Part No BGF117 E6238
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819312-BGF117 E6238
Ultra Librarian 3D Model Ultra Librarian BGF117 E6238 CAD Model

Description

The BGF117 E6238 is a silicon bipolar transistor manufactured by Infineon Technologies. This transistor is specifically designed for radio frequency (RF) applications, excelling in low noise amplifier (LNA) configurations and high-frequency oscillators. Its robust design and optimized characteristics make it a suitable component in various communication and signal processing systems.

Applications:

  • Low Noise Amplifiers (LNAs) for wireless communication systems
  • RF Oscillators
  • Front-end amplifiers for receivers
  • High-frequency mixers
  • General-purpose RF amplification

Features:

  • Low Noise Figure: Ensures minimal added noise in sensitive receiver circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Enables operation in high-frequency bands.
  • Small Package: Allows for compact circuit designs.
  • High Linearity: Minimizes signal distortion.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Range: High gain amplifies signals, improving the effective range of communication systems.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Enhanced Signal Quality: High linearity ensures minimal distortion of the amplified signal.
  • Reliable Performance: Infineon's manufacturing standards guarantee consistent and dependable operation.

Additional Details:

The BGF117 E6238 features a silicon bipolar junction transistor (BJT) structure. Key electrical specifications include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation (Ptot). The transistor’s performance is optimized for frequencies typically found in VHF and UHF bands. Its noise figure is particularly low at these frequencies, making it highly suitable for sensitive receiver applications.

Furthermore, the device's S-parameters are often provided by Infineon, allowing engineers to precisely model and optimize circuit performance. This is crucial for achieving the desired gain, stability, and impedance matching in RF circuits. The BGF117 E6238 is commonly used in applications where signal integrity and low noise are paramount, such as in GPS receivers, wireless microphones, and satellite communication systems. The E6238 suffix denotes a specific packaging and reel configuration.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess