EN
  • EN
  • DE
  • IT

BGM13HBA9E6327XTSA1

Part No BGM13HBA9E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD / Bluetooth 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 1.805GHz ~ 2.69GHz Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Package Tape & Reel
Product Status Last Time Buy
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol 802.11a/b/g/n, Bluetooth v4.0
Modulation 16QAM, 64QAM, 256QAM, DSSS, FHSS, OFDM
Frequency 1.805GHz ~ 2.69GHz
Data Rate 54Mbps
Serial Interfaces SPI, USB
Voltage - Supply 1.6V ~ 3.1V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Base Product Number BGM13HBA9
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 864216-BGM13HBA9E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGM13HBA9E6327XTSA1 CAD Model

Description

The 864216-BGM13HBA9E6327XTSA1 is an RF Transceiver Module and Modem designed for wireless communication applications.

  • Manufacturer: Infineon Technologies
  • Application: Wireless Communication
  • Frequency Range: 1.805GHz to 2.69GHz
  • Protocols: 802.11a/b/g/n and Bluetooth v4.0
  • Data Rate: 54Mbps
  • Modulation Schemes: 16QAM, 64QAM, 256QAM, DSSS, FHSS, OFDM
  • Serial Interfaces: SPI and USB
  • Voltage Supply Range: 1.6V to 3.1V
  • Operating Temperature: -40°C to 85°C
  • Package: Surface Mount

You May Also Be Interested in

Insight SIP
RF TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $39.1164
Renesas Electronics America
BLUETOOTH LOW ENERGY 5.1 MODULE / Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
Lowest to $3.8645
Quectel
RF TXRX MODULE CELL SMD
Lowest to $74.9731
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $391.1643
Simcom
RF TXRX MODULE CELL SMD
Lowest to $12.4800
Ai-Thinker
MINI WIFI + BLE5.0 MODULE, BL602 / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Lowest to $2.0081
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-S3R2 WITH 2 MB / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $4.7683

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess