EN
  • EN
  • DE

BSC050N03LS

Part No BSC050N03LS
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TDSON-8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744904-BSC050N03LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC050N03LS CAD Model

Description

The BSC050N03LS is a power MOSFET from Infineon Technologies, part of their OptiMOS™ family, designed for high-efficiency power conversion and switching applications. This N-channel MOSFET features low on-resistance and fast switching speeds, making it ideal for synchronous rectification and DC-DC converters where efficiency is critical.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Power Supplies
  • Motor Control
  • Battery Management Systems (BMS)
  • LED Lighting

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Optimized for Synchronous Rectification
  • Fast Switching Speed
  • Logic Level Compatible
  • Avalanche Rated

Benefits:

  • High Efficiency: The very low RDS(on) minimizes conduction losses, leading to improved overall efficiency in power conversion.
  • Reduced Power Dissipation: Lower conduction and switching losses result in less heat generation, simplifying thermal management.
  • Fast Switching: Optimized gate charge characteristics enable rapid switching, reducing switching losses and increasing efficiency.
  • Compact Design: Available in a small footprint package suitable for space-constrained applications.
  • Robust and Reliable: Avalanche capability provides increased robustness and reliability in demanding applications.

Technical Specifications:

The BSC050N03LS features a low RDS(on) for minimal conduction losses and optimized gate charge (Qg) for fast switching speeds. It's designed to handle significant current and voltage, with avalanche rating for robust operation. Detailed specifications including voltage ratings, current ratings, RDS(on) values, and thermal characteristics are available in the manufacturer's datasheet.

This MOSFET is commonly used in high-efficiency power supplies, battery chargers, and motor control systems where minimizing losses and maximizing efficiency are paramount. Its excellent performance characteristics make it a popular choice for demanding power electronics applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess