EN
  • EN
  • DE

BSC0904NSH

Part No BSC0904NSH
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Trans Mosfet N-ch 30V 20A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049668-BSC0904NSH
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSC0904NSH CAD Model

Description

The BSC0904NSH is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It is part of their OptiMOS™ family, known for high efficiency and low on-state resistance (RDS(on)). Power MOSFETs are used as electronic switches in a wide range of applications.

Applications

  • Synchronous rectification in DC-DC converters
  • Motor control
  • Power tools
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Features

  • Optimized for synchronous rectification
  • Very low on-state resistance RDS(on)
  • 100% avalanche tested
  • Logic level driving
  • Pb-free lead plating; RoHS compliant

Benefits

  • High efficiency power conversion
  • Reduced power losses
  • Increased system reliability
  • Easy to drive with logic-level signals
  • Environmentally friendly

Details

The BSC0904NSH typically features a drain-source voltage (VDS) rating of 40V, and a continuous drain current (ID) of approximately 40A (depending on the specific conditions and heat sinking). The RDS(on) is very low, usually in the milliohm range, which minimizes conduction losses. The gate-source threshold voltage (VGS(th)) is also low, making it suitable for logic-level driving. Its avalanche rating ensures robustness against voltage spikes. It comes in a surface-mount package. This part is designed for high efficiency and reliability in demanding power applications. Refer to the Infineon datasheet for precise voltage, current, and thermal characteristics as they are critical for correct design.

You May Also Be Interested in

Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess