EN
  • EN
  • DE

BSL215C H6327

Part No BSL215C H6327
Manufacturer Infineon Technologies
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFETs SMALL SIGNAL+P-CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Category Transistors – FETs, MOSFETs – Single
Technology Si
Mounting Style SMD/SMT
Package / Case TSOP-6
Transistor Polarity N-Channel, P-Channel
Number of Channels 2 Channel
Vds - Drain-Source Breakdown Voltage 20 V
Id - Continuous Drain Current 1.5 A, 1.5 A
Vgs - Gate-Source Voltage - 12 V, 12 V
Vgs th - Gate-Source Threshold Voltage 950 mV, 900 mV
Configuration Dual
Transistor Type 1 N-Channel, 1 P-Channel
Ultra Librarian 3D Model Ultra Librarian BSL215C H6327 CAD Model

Description

Features

  • Complementary P + N channel
  • Enhancement mode 
  • Super Logic level (2.5V rated)
  • Avalanche rated 
  • Qualified according to AEC Q101
  • 100% lead-free; RoHS compliant
  • Halogen free according to IEC61249-2-21

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 61V~100V POWERDI50
Lowest to $7.1015
Infineon Technologies
MOSFET N-CH 150V 9A/30A 2WDSON
Lowest to $2.9105
Nexperia USA Inc.
MOSFET P-CH 20V 2.8A TO236AB
Lowest to $0.8353
Infineon Technologies
MOSFET N-CH 75V 82A D2PAK
Lowest to $1.3098
Littelfuse Inc.
MOSFET N-CH 1000V 6A TO263
Lowest to $23.4587
Siliconix
MOSFET N-CH 100V 23.3A/104A PPAK
Need more? Email Us
Siliconix
E SERIES POWER MOSFET WITH FAST
Lowest to $14.5523
Nexperia USA Inc.
MOSFET N-CH 60V 2.2A TO236AB
Lowest to $2.9324
MICROSS/On Semiconductor
SIC MOS D2PAK-7L 22MOHM 1200V
Lowest to $58.9091

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess